EN
  • EN
  • DE

BZV90-C3V9

Part No BZV90-C3V9
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709824-BZV90-C3V9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C3V9 CAD Model

Description

Introducing the BZV90-C3V9 Zener Diode from NXP Semiconductors

The BZV90-C3V9 is a robust Zener diode crafted by NXP Semiconductors, designed to provide precise voltage regulation and protection for a wide array of electronic circuits. This small yet powerful component is a crucial addition to any design requiring voltage stabilization and is well-suited for high-density circuitry due to its compact SOD64 package.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 3.9V, the BZV90-C3V9 ensures stable operation in your electronic applications, maintaining a constant voltage level even under varying load conditions.
  • Power Dissipation: This Zener diode comes with an impressive power dissipation capability of 1.3W, accommodating higher power applications without compromising performance.
  • High Surge Capability: Designed to withstand voltage surges, the BZV90-C3V9 is capable of protecting sensitive components from sudden voltage spikes, thus ensuring the longevity of the electronic device.
  • Tolerance: The diode features a tight voltage tolerance, which is essential for applications that demand a high degree of precision.
  • Temperature Stability: The BZV90-C3V9 operates reliably over a wide temperature range, making it suitable for various environmental conditions.

Applications

The versatile BZV90-C3V9 Zener diode is ideal for a multitude of applications, including:

  • Voltage reference in power supplies
  • Overvoltage protection in consumer electronics
  • Regulation for sensitive circuits in telecommunications
  • Stabilization in automotive electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality, and the BZV90-C3V9 is no exception. Manufactured with high-grade materials and tested to meet stringent industry standards, this Zener diode is a reliable choice for designers and engineers looking to enhance the performance and safety of their electronic products.

With its combination of precision, power, and durability, the BZV90-C3V9 from NXP Semiconductors is an excellent choice for anyone in need of a high-quality Zener diode for their next project.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess