EN
  • EN
  • DE

BZV85-C8V2.133

Part No BZV85-C8V2.133
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713864-BZV85-C8V2.133
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV85-C8V2.133 CAD Model

Description

The BZV85-C8V2.133 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of the BZV85 series, which is well-known for its reliability and efficiency in voltage regulation applications.

Key Features

  • Nominal Zener Voltage: The BZV85-C8V2.133 boasts a nominal Zener voltage of 8.2V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can withstand moderate levels of power while maintaining its performance and longevity.
  • High Surge Capability: The diode is designed to handle surge currents effectively, ensuring protection against voltage spikes and enhancing the durability of the end application.
  • Package: Encased in a DO-41 glass package, the BZV85-C8V2.133 is not only robust but also offers through-hole mounting, which is suitable for a wide range of PCB designs.
  • Temperature Range: With an operating junction temperature range of -55°C to +175°C, it is versatile for use in various environmental conditions without compromising performance.

Applications

The BZV85-C8V2.133 is ideal for a multitude of applications where voltage stabilization is critical. Common uses include:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics
  • Automotive electronics and industrial systems
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The BZV85-C8V2.133 is no exception and has undergone rigorous testing to ensure it meets the reliability requirements for commercial and industrial grade applications. With its robust design and NXP's dedication to quality, this Zener diode is an excellent choice for designers looking to incorporate a dependable voltage regulator into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3996 $57.9420
355+ $0.3280 $116.4400
550+ $0.3176 $174.6800
755+ $0.3072 $231.9360
975+ $0.2968 $289.3800
1,300+ $0.2668 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess