The BZV49-C7V5 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This precision Zener diode offers a nominal Zener voltage of 7.5V, making it an ideal choice for a wide range of voltage regulation applications.
Key Features
- Nominal Zener Voltage: 7.5V, providing stable voltage regulation for your circuits.
- Power Dissipation: Capable of dissipating up to 1.3W of power, ensuring reliable operation under varying conditions.
- Tolerance: The Zener voltage tolerance is ±5%, offering precise voltage regulation for sensitive electronics.
- Package: Comes in a small and surface-mountable SOT223 package, suitable for high-density PCB designs.
- Operating Temperature Range: Can operate over a wide temperature range from -65°C to +150°C, making it versatile for different environments.
Applications
The BZV49-C7V5 is widely used in a variety of applications due to its high reliability and consistent performance. Some common applications include:
- Power supply stabilization
- Overvoltage and surge protection circuits
- Voltage reference in analog circuits
- Energy management systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZV49-C7V5 is no exception. This Zener diode is manufactured with high-quality materials and tested rigorously to ensure it meets the industry standards for performance and durability. Its robust construction ensures that it can withstand the test of time, even in the most demanding applications.
Easy Integration
The BZV49-C7V5's SOT223 package is designed for easy integration into a wide range of electronic circuits. Its compact footprint allows for efficient use of PCB space, while its surface-mount design simplifies the manufacturing process, enabling quicker production and assembly.
With its combination of features, the BZV49-C7V5 from NXP Semiconductors is an excellent choice for designers seeking a reliable and precise voltage regulation solution.