Diodes Incorporated DMMT3904 Dual NPN Bipolar Transistor
The DMMT3904 from Diodes Incorporated is a high-performance, dual NPN bipolar (BJT) transistor designed for use in a wide variety of applications. This dual transistor is housed in an ultra-small SOT-26 package, making it an ideal choice for space-constrained applications where efficiency and thermal performance are critical.
The DMMT3904 features two NPN transistors with a maximum collector-emitter voltage (VCEO) of 40V, and collector current (IC) capability of up to 200mA. This allows for a broad range of uses in amplification and switching applications. The device has a transition frequency (fT) of 300MHz, providing excellent performance in high-frequency signal processing applications.
With a low collector-emitter saturation voltage (VCE(sat)) and high current gain (hFE), the DMMT3904 ensures efficient operation, which is particularly beneficial in low-voltage and low-power designs. The matched pair configuration of the transistors within the package enables the implementation of differential amplifiers or push-pull configurations with ease, ensuring signal integrity and noise reduction.
Key applications for the DMMT3904 include but are not limited to signal processing, audio amplifiers, switching circuits, and driver stages in various electronic devices. Its robustness and reliability are backed by Diodes Incorporated's commitment to quality, making it a suitable choice for both commercial and industrial electronic designs.
For designers and engineers looking for a compact, high-performance dual NPN transistor, the DMMT3904 from Diodes Incorporated offers a versatile solution that can meet the demands of modern electronic circuitry. Its technical specifications and small form factor make it a valuable component in the development of efficient and miniaturized electronic products.
Product specifications and data sheets for the DMMT3904 are available on the Diodes Incorporated website, providing detailed information for evaluation and design integration.