EN
  • EN
  • DE

BLF6G22LS-40BN

Part No BLF6G22LS-40BN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153743-BLF6G22LS-40BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLF6G22LS-40BN CAD Model

Description

Product Overview: NXP BLF6G22LS-40BN LDMOS RF Power Transistor

The NXP BLF6G22LS-40BN is a state-of-the-art LDMOS RF power transistor designed for a wide range of applications, including but not limited to broadcast transmitters, cellular base stations, industrial, scientific, and medical (ISM) applications, as well as RF energy solutions. This high-performance transistor is capable of delivering exceptional power efficiency and gain, making it an ideal choice for designers looking to optimize their RF power amplifiers for both performance and reliability.

Key Features:

  • Frequency Range: The BLF6G22LS-40BN operates efficiently over a broad frequency range, making it versatile for various applications.
  • High Power: With an impressive output power capability, this transistor can handle demanding power requirements.
  • High Efficiency: The device is engineered for high efficiency, which translates to lower energy consumption and reduced heat dissipation requirements.
  • Robustness: NXP's LDMOS technology is known for its robustness, and the BLF6G22LS-40BN is no exception, offering excellent ruggedness against harsh operating conditions.
  • Thermal Performance: The transistor is designed with superior thermal characteristics, ensuring stable performance over a wide temperature range.
  • Integrated ESD Protection: Electrostatic discharge protection is built-in, providing an extra layer of reliability for the device.

Applications:

The BLF6G22LS-40BN is suitable for a variety of RF applications including:

  • Broadcasting equipment, such as FM radio and TV transmitters
  • Telecommunication infrastructure, including cellular base station amplifiers for GSM, CDMA, LTE, and more
  • Industrial heating and welding equipment
  • Medical applications such as MRI and RF ablation
  • Cooking and defrosting in RF energy systems

With its combination of power, efficiency, and ruggedness, the NXP BLF6G22LS-40BN LDMOS RF power transistor is a top-tier component for any RF power amplification needs. It is designed to provide reliable and consistent performance, ensuring that systems can maintain optimal operation even in the most demanding scenarios. Whether for commercial or industrial applications, the BLF6G22LS-40BN is an excellent choice for engineers looking to leverage the latest in RF power technology.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess