The INA215AIDCKT is a high-precision, low-power current sense amplifier from Texas Instruments, designed to provide accurate current measurement in a wide range of applications. This device is part of TI's industry-leading portfolio of current sense amplifiers that deliver high performance in small packages, making it ideal for space-constrained applications.
Key Features
- High Accuracy: The INA215AIDCKT offers a high accuracy current sensing solution, which is crucial for maintaining system performance and efficiency.
- Low Power Consumption: With its low power design, this current sense amplifier is well-suited for battery-powered and energy-sensitive applications.
- Wide Common-Mode Range: The device supports a wide common-mode voltage range, accommodating a variety of use-cases and ensuring versatility across different system designs.
- SC-70 Package: Housed in a tiny SC-70 package, the INA215AIDCKT is optimized for space-saving on the PCB, without compromising on functionality.
Applications
The INA215AIDCKT is designed for use in a multitude of applications where precise current measurement is essential. Some of these applications include:
- Power management systems
- Battery chargers
- Portable devices
- Overcurrent protection circuits
- Automotive systems
Technical Specifications
The INA215AIDCKT boasts an impressive set of technical specifications that include:
- Supply Voltage: 2.7V to 5.5V
- Common-Mode Voltage Range: -0.3V to +26V
- Quiescent Current: 100µA (typical)
- Gain Error: ±0.5% (max)
- Operating Temperature Range: -40°C to +125°C
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the INA215AIDCKT is no exception. It is built to meet the stringent requirements of various industries, ensuring consistent performance and longevity in the most demanding conditions.
Ordering and Packaging
The INA215AIDCKT comes in a compact SC-70 package and is available for order in various quantities, depending on your project needs. For detailed ordering and packaging information, please refer to the Texas Instruments website or contact their sales representatives.