The NXP BZV49-C2V4 is a highly reliable, precision Zener diode designed for use in voltage regulation and voltage reference applications. This Zener diode offers a nominal Zener voltage of 2.4V, providing a stable reference voltage for various electronic circuits. Manufactured by NXP Semiconductors, a leader in the industry, the BZV49-C2V4 is engineered to deliver consistent performance and high-quality voltage regulation solutions.
Key Features
- Zener Voltage (Vz): The BZV49-C2V4 has a Zener voltage of 2.4V, which is ideal for low-voltage applications.
- Power Dissipation: With a power dissipation of 0.5W, this Zener diode can handle moderate power levels while maintaining its stability and reliability.
- Tolerance: The device offers a standard tolerance of ±5% on the nominal Zener voltage, ensuring precision in its operation.
- Package: Encased in a small SOT-89 package, the BZV49-C2V4 is suitable for compact designs and can be easily integrated into a wide range of electronic equipment.
- Temperature Stability: The Zener diode operates effectively over a wide temperature range, making it suitable for various environmental conditions.
Applications
The NXP BZV49-C2V4 Zener diode is versatile and can be used in several applications, including:
- Voltage regulation in power supplies
- Reference voltage sources in precision circuits
- Surge protection in sensitive electronics
- Switching operations in digital systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZV49-C2V4 Zener diode is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and reliability. This makes the BZV49-C2V4 an excellent choice for designers and engineers looking for a dependable voltage reference in their electronic projects.
Ordering Information
For those interested in purchasing the NXP BZV49-C2V4 Zener diode, it is available through authorized distributors and directly from NXP Semiconductors. Detailed ordering and product information can be found on the NXP website or by contacting their sales representatives.