EN
  • EN
  • DE

BZB84-B10

Part No BZB84-B10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156895-BZB84-B10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B10 CAD Model

Description

The BZB84-B10 is a robust and versatile Zener diode offered by NXP Semiconductors, a leader in the industry known for their high-quality electronic components. Designed to provide a reliable voltage reference, this Zener diode is an essential component for voltage regulation and protection in a wide array of electronic circuits.

Key Features

  • Nominal Zener Voltage: The BZB84-B10 has a nominal Zener voltage of 10V, making it suitable for applications requiring a stable reference voltage around this value.
  • Power Dissipation: With a total power dissipation of 250mW, this diode can handle moderate levels of power, ensuring stable operation in various conditions.
  • Package: The component comes in a small SOT-23 surface-mount package, which is ideal for high-density circuit designs where space is at a premium.
  • Dual Diode Configuration: This product features a double Zener diode, common-anode configuration, providing flexibility for bidirectional voltage regulation or reference in a single package.
  • Operating Temperature Range: The BZB84-B10 operates within a temperature range of -65°C to +150°C, allowing for reliable performance across a wide range of environmental conditions.

Applications

The BZB84-B10 is suitable for various applications, including:

  • Voltage regulation in power supplies
  • Overvoltage and surge protection circuits
  • Logic level shifter applications
  • Waveform shaping and clipping circuits
  • Reference voltage in analog-to-digital converters (ADCs)

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZB84-B10 Zener diode is manufactured with precision and tested rigorously to ensure consistent performance and long-term durability for all your electronic projects.

Ordering Information

When ordering the BZB84-B10, ensure that you specify the correct package type and quantity for your needs. NXP provides detailed datasheets and technical support to assist with your selection and to facilitate the integration of this Zener diode into your designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess