EN
  • EN
  • DE

PTH05060WAST

Part No PTH05060WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-A, 5-V Input Non-Isolated Wide-Output Adjust Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH05060W
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 10-SMD Module
Size 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Win Source Part Number 1240596-PTH05060WAST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH05060W
Introduction Date May 01, 2003
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH05060WAST CAD Model

Description

The PTH05060WAST is a high-performance, non-isolated module from Texas Instruments (TI) that offers a flexible power solution for a wide range of applications. With its input voltage range of 4.5V to 5.5V, this power module is designed to operate from a 5V bus. What sets the PTH05060WAST apart is its wide output voltage range, which can be adjusted from 0.8V to 3.6V, allowing for high versatility in various electronic systems.

Key Features

  • Wide Output Voltage Range: The module provides an adjustable output voltage from 0.8V to 3.6V, catering to a variety of low voltage applications.
  • High Efficiency: With an efficiency up to 95%, the PTH05060WAST ensures minimal power loss and heat generation.
  • Output Current: Capable of delivering up to 6A of output current, this power module can support high power applications.
  • Small Footprint: The compact size of the PTH05060WAST makes it an excellent choice for space-constrained applications.
  • Thermal Protection: The module includes over-temperature protection to ensure reliable operation under various conditions.
  • Output Voltage Sense: To ensure voltage accuracy at the load, the module features remote sense pins.

Applications

The PTH05060WAST is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Enterprise networking and storage systems
  • Industrial control systems
  • Point-of-load applications

Product Advantages

The PTH05060WAST module from Texas Instruments stands out in the market due to its exceptional flexibility and efficiency. Its wide output voltage range and high output current capability make it a versatile solution for many power management requirements. Additionally, the small form factor and integrated features such as thermal protection and remote voltage sensing contribute to a simplified design process, reducing the need for external components and saving board space.

Conclusion

With its robust feature set and high reliability, the PTH05060WAST from Texas Instruments is an excellent choice for designers looking to enhance their power management systems with a compact, efficient, and versatile module.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8790 $57.7580
5+ $23.6956 $118.4780
7+ $22.9551 $160.6857
10+ $22.2146 $222.1460
12+ $21.4741 $257.6892
16+ $19.2526 $308.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess