EN
  • EN
  • DE

BYV26A

Part No BYV26A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156767-BYV26A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV26A CAD Model

Description

BYV26A Ultra-Fast Avalanche Sinterglass Diode

The BYV26A is a high-efficiency, ultra-fast avalanche sinterglass diode engineered by NXP Semiconductors, designed for applications requiring a robust and reliable power rectification solution. This diode is well-suited for a variety of demanding environments and is commonly used in power supplies, inverters, converters, and other high-frequency electronic circuits.

Key Features

  • High Reverse Voltage: The BYV26A offers a repetitive peak reverse voltage (VRRM) of 1000V, providing a high degree of protection against voltage spikes and surges.
  • Ultra-Fast Reverse Recovery Time: With a reverse recovery time (trr) as low as 30 ns, this diode is optimized for applications that require rapid switching and minimal power loss.
  • Low Forward Voltage Drop: The forward voltage drop (VF) is typically low, which enhances the overall efficiency of the diode when conducting.
  • Avalanche Capability: This device is capable of withstanding high energy in avalanche mode, making it suitable for circuits that experience large power surges.
  • Sinterglass Passivated Junction: The sinterglass construction provides superior reliability and stability, ensuring a long operational lifespan even under harsh conditions.
  • High Surge Current Capability: The BYV26A can handle high surge currents, offering additional protection for sensitive electronic components.

Applications

  • Switching power supplies
  • High-frequency inverters
  • Freewheeling diodes
  • Snubber diodes
  • Protection circuits

Product Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 1000V
Reverse Recovery Time (trr) 30 ns
Forward Voltage Drop (VF) Typically low
Avalanche Energy (Eas) Specified in datasheet
Surge Current Capability High

The BYV26A is available in a SOD57 package, which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies. With its superior performance and reliability, the BYV26A is an excellent choice for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess