EN
  • EN
  • DE

EMIF08-LCD04M16

Part No EMIF08-LCD04M16
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 12NH/18PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Center / Cutoff Frequency 400MHz (Cutoff)
Attenuation Value -35dB @ 900MHz to 2GHz
Resistance - Channel (Ohms) 12.5
Values L = 12nH, C = 18pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 015335-EMIF08-LCD04M16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF08-LCD04M16 CAD Model

Description

EMIF08-LCD04M16 from STMicroelectronics

The EMIF08-LCD04M16 is a highly integrated solution designed by STMicroelectronics, tailored for the protection and filtering of electrostatic discharge (ESD) sensitive lines. This device is particularly well-suited for liquid crystal display (LCD) interfaces, where signal integrity and protection against transients are crucial for the performance and longevity of the product.

The EMIF08-LCD04M16 is an 8-line filter incorporating 16 ESD protection devices. It is housed in a compact μQFN-20L package, making it an ideal choice for space-constrained applications. The device is designed to suppress ESD events up to the IEC61000-4-2 level 4 standard, providing robust protection for sensitive components downstream.

One of the standout features of the EMIF08-LCD04M16 is its low line capacitance, which ensures high-speed data integrity for the LCD interface. This is particularly important for maintaining the sharpness and clarity of the display, as well as preventing any distortion or data loss that could occur due to unwanted signal attenuation.

The device also boasts a very low PCB space consumption, thanks to its μQFN package. This not only simplifies the design process but also allows for more efficient use of board space, which is a critical factor in the design of modern electronic devices. The EMIF08-LCD04M16 is designed for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other portable devices where the display is a key interface with the user.

Furthermore, the EMIF08-LCD04M16 is characterized by a very low leakage current, contributing to the overall energy efficiency of the end application. This feature is particularly important for battery-powered devices, where power conservation is essential for maximizing battery life.

In summary, the EMIF08-LCD04M16 from STMicroelectronics is a versatile, high-performance solution that provides ESD protection and signal filtering for LCD interfaces. Its compact size, high ESD protection level, and low power consumption make it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7221 $50.5470
170+ $0.5925 $100.7250
265+ $0.5740 $152.1100
365+ $0.5555 $202.7575
470+ $0.5370 $252.3900
625+ $0.4814 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,684 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess