EN
  • EN
  • DE

BY448

Part No BY448
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Damper diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156574-BY448
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BY448 CAD Model

Description

The NXP BY448 is a high-voltage rectifier diode designed to provide robust performance in a wide range of applications. This component is specifically engineered to handle high reverse voltages and surge currents, making it an ideal choice for power supply operations and other demanding electronic circuits.

Key Features:

  • Voltage Ratings: The BY448 is characterized by its ability to withstand high reverse voltages, ensuring reliability and stability in circuits that experience high voltage conditions.
  • Surge Current Capability: This diode comes with an excellent surge current capability, which is crucial for protecting circuits from sudden spikes in current that can occur during power surges or when inductive loads are switched off.
  • High Efficiency: With its low forward voltage drop, the BY448 ensures efficient operation, reducing power loss and improving overall circuit efficiency.
  • Robust Construction: The device is encapsulated in a rugged package that provides enhanced mechanical strength and thermal conductivity, which is vital for maintaining performance under extreme conditions.

Applications:

The NXP BY448 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes in converters and motor control circuits
  • Energy management systems
  • High-voltage instrumentation
  • Telecommunications equipment

Technical Specifications:

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 2000 V
Average Forward Current (IF(AV)) 2 A
Non-Repetitive Peak Forward Surge Current (IFSM) 50 A
Operating Junction Temperature (Tj) -65 to +175 °C

In summary, the NXP BY448 is a reliable and efficient solution for high-voltage rectification needs. Its ability to handle high surge currents and its robust package design make it suitable for industrial and commercial applications that require a dependable and durable diode.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess