EN
  • EN
  • DE

BY249-600

Part No BY249-600
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier diodes general purpose / Rectifier Diode 600V 7A 2-Pin(2+Tab) TO-220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238344-BY249-600
Popularity Medium
Supply and Demand Status Limited
Family Name BY249-600
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BY249-600 CAD Model

Description

The BY249-600 is a high-performance, fast-switching power diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This diode is specifically engineered to cater to the demanding needs of high-efficiency power supply systems and conversion applications.

Key Features

  • High Voltage Capability: The BY249-600 is capable of withstanding voltages up to 600V, making it suitable for a wide range of applications that require high voltage operation.
  • Fast Switching Speed: With its fast recovery time, this diode ensures minimal energy loss during the switch transitions, which is crucial for high-frequency operations.
  • High Current Rating: It is designed to handle a forward current of up to 2A, providing reliable performance in high-current scenarios.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the BY249-600 ensures higher efficiency by reducing power dissipation during conduction.
  • Robust Design: The rugged construction of the diode ensures reliability and a long operational life, even under stressful conditions.

Applications

The BY249-600 is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency inverter circuits
  • Freewheeling diodes in converters and motor control circuits
  • Energy recovery circuits
  • Snubber diodes

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BY249-600 is no exception and is built to offer consistent performance while meeting the stringent requirements of industrial and commercial electronic equipment.

Environmental Compliance

As with all NXP products, the BY249-600 complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful substances and is environmentally friendly.

For designers and engineers looking for a reliable and efficient power diode, the BY249-600 from NXP Semiconductors offers the perfect blend of performance, durability, and compliance with environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess