The NXP BUT211 is a high-voltage transistor designed for use in horizontal deflection stages in color televisions and professional display systems. This silicon NPN power switching transistor encapsulates innovation and performance, offering a comprehensive solution for demanding applications. Its robust design is tailored to handle high-speed switching with efficiency, making it a preferred choice for engineers and professionals in the electronics industry.
Key Features:
- Voltage Capability: The BUT211 boasts a high collector-emitter voltage (Vceo) that ensures reliable operation even under high voltage conditions.
- Current Handling: With a collector current (Ic) rating that supports substantial current flow, this transistor is capable of driving high-power circuits with ease.
- Speed: The device is designed for high-speed switching, minimizing transition times and maximizing efficiency in high-frequency applications.
- Heat Dissipation: A superior thermal design allows for effective heat dissipation, ensuring the transistor operates within safe temperature ranges during high power operation.
- Reliability: NXP's commitment to quality means the BUT211 is built to last, offering a long operational life even under strenuous conditions.
Applications:
Primarily used in the horizontal deflection stages of color TVs, the NXP BUT211 transistor is also suitable for a variety of other high-voltage applications, including:
- Professional video monitors
- High-performance display systems
- Switching power supplies
- Industrial control systems
Technical Specifications:
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
1500 V |
| Collector Current (Ic) |
8 A |
| Power Dissipation (Pc) |
45 W |
| Configuration |
Single |
The BUT211 from NXP is a testament to the company's dedication to providing high-quality, reliable components for advanced electronic applications. Its superior performance and robust design make it an essential component for any high-voltage, high-speed switching requirement.