EN
  • EN
  • DE

BUK9528-100A,127

Part No BUK9528-100A,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 49A TO220AB / N-Channel 100 V 49A (Tc) 166W (Tc) Through Hole TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NXP USA Inc.
Series TrenchMOS™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 27mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 4293 pF @ 25 V
Power Dissipation (Max) 166W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220AB
Package / Case TO-220-3
Base Product Number BUK95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 934055883127,BUK9528-100A,BUK9528-100A-ND
Standard Package 50
Win Source Part Number 1050079-BUK9528-100A,127
Ultra Librarian 3D Model Ultra Librarian BUK9528-100A,127 CAD Model

Description

The BUK9528-100A,127 is a high-performance, N-channel TrenchMOS™ standard level FET designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, offering a perfect balance between efficiency and reliability. With its robust construction and advanced technology, the BUK9528-100A,127 is engineered to deliver exceptional performance in both switching and linear applications.

Key Features

  • Low On-State Resistance: The device has a very low on-state resistance (RDS(on)) which enhances its overall efficiency by minimizing conduction losses.
  • High-Speed Switching: Designed for fast switching, this MOSFET can handle high-frequency operations with ease, making it an excellent choice for power supply and converter circuits.
  • High Continuous Current: With a continuous drain current (ID) capability, it can handle substantial current loads, making it suitable for high power applications.
  • Standard Level Gate Drive: It operates with standard level gate drive voltages, providing compatibility with a wide range of drive circuits.
  • Robust Thermal Performance: The package is designed to offer excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The BUK9528-100A,127 is versatile and can be used in various sectors, including:

  • DC/DC converters and power management systems
  • Motor drives and controllers
  • Automotive applications and load switches
  • Switch mode power supplies (SMPS)
  • Power inverters and battery management systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK9528-100A,127 is no exception, as it is built to meet stringent industry standards for performance and reliability. Users can expect a long operational life and consistent performance from this MOSFET, which has undergone rigorous testing to ensure it meets NXP's high-quality benchmarks.

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 100V
Continuous Drain Current (ID) 75A
Power Dissipation (PD) 200W
Operating Temperature Range -55°C to +175°C

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess