EN
  • EN
  • DE

OM5954ET/C3/MI

Part No OM5954ET/C3/MI
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 262420-OM5954ET/C3/MI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OM5954ET/C3/MI CAD Model

Description

The OM5954ET/C3/MI is a state-of-the-art semiconductor product from NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This product is designed to cater to the needs of advanced electronic systems, providing high reliability and performance for a wide range of applications.

Key Features

  • High Integration: The OM5954ET/C3/MI offers a highly integrated solution, combining multiple functions into a single chip to reduce system complexity and footprint.
  • Advanced Technology: Built on cutting-edge technology, this product delivers outstanding performance and efficiency, making it suitable for demanding environments and applications.
  • Robust Design: NXP's commitment to quality ensures that the OM5954ET/C3/MI is designed for robustness and longevity, withstanding harsh conditions and delivering consistent performance over time.

Applications

The versatile nature of the OM5954ET/C3/MI allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) products

Technical Specifications

Equipped with advanced technical specifications, the OM5954ET/C3/MI meets the rigorous demands of modern electronic systems:

  • Manufacturer: NXP Semiconductors
  • Part Number: OM5954ET/C3/MI
  • Package/Case: Details specific to the package and case design
  • Operating Temperature Range: Specified to ensure reliable operation under various temperature conditions
  • Quality and Reliability: Compliance with industry standards for quality and reliability

Support and Resources

NXP provides comprehensive support and resources for the OM5954ET/C3/MI, including technical documentation, application notes, and design-in guides to assist customers in the integration of this product into their systems.

For more detailed information, customers are encouraged to contact NXP's customer support or visit the official NXP website to access the latest datasheets, design resources, and product updates.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess