EN
  • EN
  • DE

BUJ403A

Part No BUJ403A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans GP BJT NPN 550V 6A 3-Pin(3+Tab) TO-220AB / Silicon Diffused Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155961-BUJ403A
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BUJ403A
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BUJ403A CAD Model

Description

Introducing the NXP BUJ403A High-Voltage Fast-Switching NPN Power Transistor

The NXP BUJ403A is a state-of-the-art NPN bipolar power transistor designed to deliver high performance in applications requiring fast switching and high voltage capabilities. This robust component is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

Key Features

  • High Voltage Capability: The BUJ403A is capable of withstanding voltages up to 400V, making it suitable for a wide range of high-voltage applications.
  • Fast Switching: With its rapid switching times, this transistor is ideal for high-frequency operations, ensuring minimal power loss and improved overall efficiency.
  • High Current Rating: It can handle continuous collector currents up to 7A, allowing it to drive substantial loads without performance degradation.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power dissipation and improves thermal performance.

Applications

The BUJ403A's versatility makes it suitable for a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • High-efficiency converters
  • Lighting systems

Product Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 400 V
Collector Current (IC) 7 A
Power Dissipation (PD) 60 W
Operating Junction Temperature (Tj) -65 to +150 °C
Package SOT399

The NXP BUJ403A is manufactured using high-voltage planar technology, which contributes to its exceptional performance characteristics. With its combination of high-speed switching, efficiency, and reliability, the BUJ403A is a top choice for professionals looking to optimize their power circuit designs.

Whether it's for industrial or consumer electronics, the NXP BUJ403A provides a compact, high-performance solution for managing power with precision and ease.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess