Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel
Sensing Distance 0.039" (1mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Maximum) 35V
Current - Collector (Ic) (Maximum) 20mA
Current - DC Forward (If) (Maximum) 50mA
Output Type Phototransistor
Response Time 20μs, 20μs
Mounting Style SMD
Manufacturer Package 1206 (3216 Metric)
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 2,000
MSL Level 5 (48 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805779-EE-SY199
Ultra Librarian 3D Model Ultra Librarian EE-SY199 CAD Model

Description

The Omron Electronics Inc-EMC Div 805779-EE-SY199 is a reflective phototransistor sensor.

  • Package: 1206 (3216 Metric)
  • Sensing Distance: 0.039" (1mm)
  • Response Time: 20μs
  • Operating Temperature Range: -25°C ~ 85°C
  • Maximum Forward Current: 50mA
  • Collector Current: 20mA
  • Output Type: Phototransistor
  • Package Quantity: 2,000
  • MSL Level: 5 (48 Hours)

You May Also Be Interested in

TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB745WZ
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
ECAD model for OPB707C
Omron
SENSR OPTO TRANS 1MM REFL TH PCB / Photomicrosensor (Reflective)
Lowest to $2.8032
ECAD model for EE-SY124
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB740WZ
Omron
SENSOR OPTO TRANS 1MM REFL SMD / Ultra-compact model.
Lowest to $3.6653
ECAD model for EE-SY199
TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us
ECAD model for OPB705
Rohm Semiconductor
REFL OPT SENS 0.236\
Need more? Email Us
ECAD model for RPR-220PC30N
TT Electronics
SENSOR RELFECTIVE
Need more? Email Us
ECAD model for OPB739RWZ
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us
ECAD model for OPB750T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6653 $51.3142
34+ $3.0075 $102.2550
52+ $2.9135 $151.5020
71+ $2.8195 $200.1845
92+ $2.7255 $250.7460
123+ $2.4436 $300.5628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 74 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention