Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 6 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 50A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number ACST6
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 35827-ACST6-7ST
Ultra Librarian 3D Model Ultra Librarian ACST6-7ST CAD Model

Description

The ACST6-7ST from STMicroelectronics is a cutting-edge, high-performance AC switch belonging to the AC power switch family. This innovative component is designed to facilitate the control of AC loads with remarkable efficiency. It provides a robust solution for designers looking to incorporate an AC switch with superior electrical parameters into their applications.

Key Features

  • High Surge Capability: The ACST6-7ST comes with a high surge current capability, making it ideal for applications that experience frequent power surges and spikes.
  • Thermal Shutdown Protection: It includes an integrated thermal shutdown function that protects the device and the system from overheating, enhancing the reliability and longevity of the product.
  • Snubberless Technology: This device employs snubberless technology that helps to reduce the need for additional external components, simplifying the design and reducing the overall bill of materials.
  • High Noise Immunity: With its built-in noise immunity, the ACST6-7ST ensures stable operation even in environments with high electromagnetic disturbances.
  • Zero Gate Current: The zero gate current feature means that no continuous gate current is required once the device is on, leading to energy savings and reduced power dissipation.

Applications

The ACST6-7ST is suitable for a wide range of applications where AC load control is required. Its robustness and reliability make it an excellent choice for:

  • Home appliances such as washing machines, dishwashers, and refrigerators
  • Industrial automation systems
  • Intelligent power management solutions
  • Lighting systems including traditional and LED lighting
  • Smart home and IoT devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ACST6-7ST is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various conditions and throughout its lifespan. This component is a testament to STMicroelectronics' dedication to providing innovative, high-quality products to the electronics market.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
NOW WEEN - BTA202X-600D - 3 QUAD
Need more? Email Us
ECAD model for BTA202X-600D,127
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7115 $51.3450
75+ $1.4043 $105.3225
115+ $1.3605 $156.4575
155+ $1.3166 $204.0730
200+ $1.2727 $254.5400
265+ $1.1410 $302.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention