EN
  • EN
  • DE

BTA20B-800B/L01

Part No BTA20B-800B/L01
Manufacturer NXP / Nexperia
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237535-BTA20B-800B/L01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA20B-800B/L01 CAD Model

Description

The NXP BTA20B-800B/L01 is a high-performance, bidirectional triode for alternating current (Triac) designed for use in AC switching and phase control applications. This robust semiconductor device is capable of controlling large power loads with high efficiency, making it an essential component for a variety of electrical circuits.

Key Features:

  • High Blocking Voltage: With a maximum off-state voltage of 800V, the BTA20B-800B/L01 is suitable for applications requiring high voltage operation, ensuring reliable performance in challenging electrical environments.
  • High Surge Current: The device can handle a high surge current, offering excellent performance during short-term overloads, thereby providing additional protection to circuits during power surges.
  • Gate Trigger Current: The gate of the triac is sensitive, requiring a low trigger current, which allows for direct interfacing with microcontrollers and other logic-level devices.
  • Isolated Package: The BTA20B-800B/L01 comes in an isolated package, which simplifies the heat sinking requirements and enhances safety by providing electrical isolation from the mounting surface.

Applications:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC power control applications
  • Domestic and industrial automation

Designed and manufactured by NXP, a trusted leader in the semiconductor industry, the BTA20B-800B/L01 is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its robust design and flexible usage make it a go-to choice for engineers and designers looking to create efficient and durable electrical solutions.

Whether you are working on a complex industrial automation project or a simple household appliance, the NXP BTA20B-800B/L01 offers the performance and reliability needed to ensure your application operates smoothly.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess