Introducing Product BSR40 from NXP
The BSR40 is a cutting-edge transistor product from NXP Semiconductors, a global leader in the technology industry renowned for its high-quality and innovative components. This particular product is a testament to NXP's commitment to providing advanced solutions for a wide range of electronic applications.
Key Features:
- High Performance: The BSR40 transistor is designed to deliver exceptional performance with high current gain and low saturation voltage, making it suitable for high-speed switching applications.
- Versatility: With its broad operating conditions, the BSR40 is an excellent choice for a variety of applications, including amplification and switching in consumer electronics, automotive, and industrial systems.
- Durability: Constructed with robust materials, the BSR40 offers outstanding reliability and a long operational life, ensuring consistent performance over time.
- Compact Design: The small footprint of the BSR40 transistor allows for integration into space-constrained designs, providing a compact solution without sacrificing power or efficiency.
Technical Specifications:
- Transistor Type: Bipolar (BJT)
- Current - Collector (Ic) (Max): 500mA
- Voltage - Collector Emitter Breakdown (Max): 45V
- VCE Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
- Power - Max: 625mW
- DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
- Operating Temperature: -55°C to +150°C
The BSR40 from NXP is not just a component; it is a solution that empowers engineers to develop electronics that meet the highest standards of efficiency and reliability. Whether you are designing cutting-edge audio equipment, automotive electronics, or energy-efficient power management systems, the BSR40 is engineered to exceed expectations and drive innovation.
Applications:
Thanks to its robust design and versatile nature, the BSR40 is suitable for a range of applications, including but not limited to:
- Switching and Amplification in Audio Systems
- Signal Processing
- Power Management Circuits
- Automotive Electronics
- Industrial Automation Systems
Choose the BSR40 for your next project and experience the difference that comes with integrating a high-quality transistor from NXP Semiconductors.