EN
  • EN
  • DE

BGU8052

Part No BGU8052
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description ESD protection on all terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153472-BGU8052
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGU8052 CAD Model

Description

The BGU8052 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is tailored for a wide range of applications, including but not limited to satellite receivers, Global Navigation Satellite Systems (GNSS), and infrastructure for mobile communication. The BGU8052 stands out due to its exceptional noise figure, high linearity, and low power consumption, making it an ideal choice for systems that require optimal signal amplification with minimal distortion.

Key Features

  • Frequency Range: The BGU8052 operates within a broad frequency range, providing versatility for various communication protocols and applications.
  • Low Noise Figure: It offers a remarkably low noise figure, ensuring that signal integrity is maintained with minimal added noise, which is crucial for high-sensitivity applications.
  • High Linearity: The device exhibits excellent linearity, which is essential for maintaining signal fidelity when dealing with high-level inputs.
  • Power Efficiency: Designed for efficiency, the BGU8052 consumes low power, thus reducing the overall power requirements of the system it's integrated into.
  • Integration: With its small footprint and surface-mount package, it is easily integrated into various circuit designs, saving space and potentially reducing the cost of additional external components.

Applications

The BGU8052's versatility allows it to be used in a range of applications including:

  • Professional and consumer satellite receivers
  • Global Navigation Satellite Systems (GNSS) such as GPS, GLONASS, Galileo, and BeiDou
  • Infrastructure for mobile communication, including base stations and repeaters
  • RF front-ends for IoT devices requiring reliable wireless communication

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the BGU8052 datasheet, available on the NXP Semiconductors website. The datasheet provides comprehensive information regarding electrical characteristics, pin configurations, application circuits, and packaging details to ensure proper implementation and optimal performance within their projects.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess