EN
  • EN
  • DE

BRY39

Part No BRY39
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Programmable Ujt TO-72
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049646-BRY39
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BRY39 CAD Model

Description

The BRY39 from NXP Semiconductors is a high-performance programmable unijunction transistor (PUT) that offers stable and predictable characteristics. This semiconductor device is designed to combine the functionality of a unijunction transistor with the ability to program the intrinsic stand-off ratio, making it a versatile component for various electronic applications.

Key Features

  • Programmable Unijunction Characteristics: The BRY39 allows for precise setting of the peak point voltage and valley current, enabling customization for specific circuit requirements.
  • High Switching Speed: This device is capable of fast switching times, making it suitable for oscillators and timing circuits.
  • Low On-State Voltage: It features a low on-state voltage drop, which enhances efficiency in thyristor-triggering applications.
  • Consistent Performance: The BRY39 is designed to exhibit consistent parameters over a wide range of operating conditions, ensuring reliability in a variety of circuit configurations.
  • Wide Operating Temperature Range: This PUT can operate over a broad temperature range, making it suitable for industrial-grade applications.

Applications

The BRY39 is widely used in the electronics industry due to its programmability and reliability. Some of the common applications include:

  • Thyristor-trigger circuits
  • Timing circuits
  • Oscillator circuits
  • Pulse generation
  • Waveform shaping
  • Phase control circuits

Technical Specifications

Parameter Value
Package TO-92
Peak Point Voltage (VP) Programmable
Valley Current (IV) Programmable
Operating Temperature Range -40°C to +125°C

The BRY39 is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry. With its programmable features and reliable performance, this PUT is an excellent choice for designers looking to enhance the versatility and efficiency of their electronic circuits.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess