EN
  • EN
  • DE
  • IT

BLF7G22L-13ON

Part No BLF7G22L-13ON
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1444+Rohs
Reference case SOT502
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752379-BLF7G22L-13ON
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF7G22L-13ON CAD Model

Description

Introducing the NXP BLF7G22L-13ON RF Power LDMOS Transistor

The NXP BLF7G22L-13ON is a state-of-the-art RF power LDMOS transistor designed for a wide range of applications, including broadcast transmitters, cellular base stations, and RF energy solutions. Engineered with the latest LDMOS technology, this high-performance transistor is capable of delivering exceptional power and efficiency, making it an ideal choice for high-demand RF systems.

Key Features

  • High Efficiency: The BLF7G22L-13ON is optimized for high efficiency, ensuring minimal power loss during operation and reducing the overall thermal footprint.
  • Wide Frequency Range: This versatile transistor operates effectively across a broad frequency range, accommodating various communication bands and signal types.
  • Robust Power Output: With an impressive power output capability, the BLF7G22L-13ON can handle demanding applications that require strong signal amplification.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in challenging environments.
  • Thermally Enhanced Package: The transistor comes in a package designed for improved thermal management, ensuring stable performance even under high-stress conditions.

Applications

The BLF7G22L-13ON's versatility makes it suitable for a variety of RF power applications, including but not limited to:

  • Telecommunication infrastructure such as GSM, CDMA, and LTE base stations
  • Professional mobile radio and land mobile radio systems
  • Industrial, scientific, and medical (ISM) applications
  • High-power broadcast solutions, including FM and digital TV transmitters

Product Specifications

The BLF7G22L-13ON boasts impressive specifications that cater to the needs of modern RF systems:

  • Frequency range: Designed to cover various frequency bands effectively
  • Output power: Capable of delivering high RF output for robust signal amplification
  • Gain: Offers high gain to ensure signal strength is maintained
  • Efficiency: High efficiency to optimize power consumption and heat generation

With its combination of efficiency, power, and flexibility, the NXP BLF7G22L-13ON RF power LDMOS transistor is an excellent choice for developers and engineers looking to enhance their RF systems' performance and reliability.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess