EN
  • EN
  • DE

VCNL4040M3OE

Part No VCNL4040M3OE
Manufacturer Vishay
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 8SMD  /  Optical Sensor Ambient 550nm I²C 8-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Vishay Semiconductor Opto Division
Series Filtron™
Package Tape & Reel
Type Ambient
Wavelength 550nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD Module
Supplier Device Package 8-SMD
Base Product Number VCNL4040
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Other Names VCNL4040M3OECT,CM36686,VCNL4040M3OETR,VCNL4040M3OEDKR
Standard Package 2,500
Win Source Part Number 1103761-VCNL4040M3OE
Ultra Librarian 3D Model Ultra Librarian VCNL4040M3OE CAD Model

Description

The VCNL4040M3OE ambient light sensor from Vishay Semiconductor Opto Division is a compact and high-sensitivity device that is designed to detect ambient light levels.

  • Wavelength: 550nm
  • Proximity Detection: Yes
  • Voltage Supply Range: 2.5V to 3.6V
  • Output Type: I2C
  • Package: 8-SMD module
  • Temperature Range: -40°C to 85°C
  • Series: Filtron™
  • Suitable for: various applications such as mobile devices, lighting control, and display backlighting.

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
Broadcom Limited
SENSOR
Lowest to $4.9090
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $11.7046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1700 $52.6500
105+ $0.9600 $100.8000
165+ $0.9300 $153.4500
225+ $0.9000 $202.5000
290+ $0.8700 $252.3000
385+ $0.7800 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess