EN
  • EN
  • DE

BGU8052X

Part No BGU8052X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA 5V 1900MHZ 8HWSON / RF Amp Single LNA 2.5GHz 5.25V 8-Pin HWSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 1.5GHz ~ 2.5GHz
P1dB 18dBm
Gain 18.5dB
Noise Figure 0.5dB
RF Type GSM, LTE, W-CDMA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 48mA
Test Frequency 1.9GHz
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-HWSON (2x2)
Win Source Part Number 770013-BGU8052X
Popularity Medium
Supply and Demand Status Limited
Family Name BGU8052
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BGU8052X CAD Model

Description

Product Overview: NXP BGU8052X

The NXP BGU8052X is a cutting-edge, high-performance Low-Noise Amplifier (LNA) designed to enhance signal quality and boost the performance of wireless communication systems. This advanced LNA is part of NXP's commitment to providing top-tier components for RF signal chains, ensuring that your devices can maintain clear communication in a variety of challenging environments.

Key Features

  • Frequency Range: The BGU8052X operates over a broad frequency range, making it suitable for various applications, including but not limited to, cellular, GPS, and ISM bands.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA minimizes the amount of added noise to the signal, which is crucial for maintaining the integrity of the received signal.
  • High Linearity: The device offers high linearity, which is essential for preserving signal quality in environments with high signal levels or in the presence of interfering signals.
  • Gain: It provides a stable gain that enhances the signal strength without introducing significant distortion, ensuring reliable signal amplification.
  • Power Efficiency: The BGU8052X is designed for power-sensitive applications, offering high performance while consuming minimal power, which is critical for battery-operated devices.
  • Integration: This LNA is designed for easy integration into existing RF signal chains, with a compact form factor and compatibility with standard manufacturing processes.

Applications

The versatility of the NXP BGU8052X makes it an ideal choice for a range of applications. It is particularly well-suited for use in:

  • Mobile handsets and devices requiring high-quality RF front-ends
  • GPS receivers that demand low noise figures for improved sensitivity
  • Wireless LAN and Bluetooth systems where signal integrity is paramount
  • ISM band applications that benefit from the high linearity and low power consumption

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU8052X is no exception. Manufactured with precision and subjected to rigorous testing, this LNA ensures consistent performance and durability for the most demanding applications.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2470 $61.2350
10+ $10.0489 $100.4890
16+ $9.7348 $155.7568
22+ $9.4208 $207.2576
28+ $9.1068 $254.9904
37+ $8.1647 $302.0939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,565 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess