EN
  • EN
  • DE

BGU7258X

Part No BGU7258X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC AMP LNA 6HXSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 5GHz to 6GHz
Gain 14dB
Noise Figure 1.6dB
RF Type ISM
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 13mA
Test Frequency 6GHz
Case / Package 6-HXSON (1.6x1.6)
Win Source Part Number 1023342-BGU7258X
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian BGU7258X CAD Model

Description

The BGU7258X, manufactured by NXP Semiconductors, is a state-of-the-art, low-noise amplifier (LNA) designed for a wide range of applications, including but not limited to mobile handsets, data cards, and GPS receivers. This high-performance component is crafted to enhance the sensitivity and dynamic range of wireless and broadcast systems, making it an integral part of modern communication solutions.

Key Features

  • Frequency Range: The BGU7258X operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: Equipped with an extremely low noise figure, it ensures minimal signal degradation and improves overall system noise performance.
  • High Linearity: The device offers high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex wireless environments.
  • Adjustable Bias: Users can adjust the biasing of the LNA to optimize the balance between linearity and current consumption based on specific application needs.
  • ESD Protection: The BGU7258X comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Applications

The flexibility of the BGU7258X allows it to be used in a diverse array of applications, including:

  • Mobile and stationary RF front ends
  • Global Positioning System (GPS) receivers
  • Low Noise Block (LNB) converters for satellite TV
  • Wireless LAN and Bluetooth systems
  • Infrastructure for mobile communications

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the BGU7258X is no exception. It is manufactured using a robust silicon technology that ensures stable performance over its entire operating range. Additionally, the product is subjected to rigorous testing and quality control measures to guarantee that it meets the high standards expected by industry professionals.

Conclusion

In conclusion, the BGU7258X from NXP is a premium LNA that offers exceptional performance for RF systems. Its low noise figure, high linearity, and flexible application range make it an ideal choice for designers looking to enhance the performance of their wireless communication systems.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4070 $56.2800
90+ $1.1545 $103.9050
135+ $1.1184 $150.9840
185+ $1.0823 $200.2255
240+ $1.0462 $251.0880
320+ $0.9380 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226,982 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess