EN
  • EN
  • DE

SY100EL16VBKC TR

Part No SY100EL16VBKC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Other Names SY100EL16VBKC TR,SY100EL16VBKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256445-SY100EL16VBKC TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VBKC TR CAD Model

Description

Product Overview: SY100EL16VBKC TR by Microchip Technology

The SY100EL16VBKC TR, crafted by the renowned Microchip Technology, is a high-performance differential receiver belonging to the family of EL16V devices. This integrated circuit is designed to cater to the demanding needs of high-speed data communication systems, offering unparalleled performance and reliability.

Key Features

  • High-Speed Performance: The device is capable of handling data rates exceeding 3.2 Gbps, making it an ideal choice for applications that require rapid data processing and transmission.
  • Differential Receiver: It features a differential line receiver that ensures excellent signal integrity by reducing noise and electromagnetic interference, which is critical in maintaining data fidelity over long distances and in noisy environments.
  • Power Supply Range: The SY100EL16VBKC TR operates over a wide power supply range, accommodating various system requirements and enhancing its versatility in different applications.
  • Temperature Range: Engineered to perform reliably in a broad temperature range, this device can be deployed in environments that experience extreme temperature variations.
  • Packaging: It comes in a compact package that is designed to be both space-efficient and easy to integrate into system designs, reducing the overall footprint of the hardware.

Applications

The versatility of the SY100EL16VBKC TR makes it a suitable component for a diverse range of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications
  • Automated test equipment (ATE)
  • Server farms and data centers
  • Signal processing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL16VBKC TR is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust in the SY100EL16VBKC TR for their critical applications where failure is not an option.

For designers and engineers in need of a robust differential receiver with high-speed capabilities, the SY100EL16VBKC TR from Microchip Technology stands out as a superior choice, offering the perfect blend of performance, reliability, and design flexibility.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess