EN
  • EN
  • DE

BGU7063,518

Part No BGU7063,518
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CEL 1.92-1.98GHZ 16HLQFN / RF Amplifier IC Cellular 1.92GHz ~ 1.98GHz 16-HLQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 1.92GHz ~ 1.98GHz
P1dB -12.5dBm
Gain 37.5dB
Noise Figure 0.9dB
RF Type Cellular
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 230mA
Test Frequency 1.95GHz
Mounting SMD (SMT)
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-HLQFN (8x8)
Base Product Number BGU70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-10149-6,2156-BGU7063518-NXTR,BGU7063518,NXPNXPBGU7063,518,935295517518,568-10149-1,568-10149-2,BGU7063,518-ND
Standard Package 2,000
Win Source Part Number 1030376-BGU7063,518
Ultra Librarian 3D Model Ultra Librarian BGU7063,518 CAD Model

Description

The BGU7063,518 is a high-performance Silicon Germanium (SiGe) integrated circuit from NXP Semiconductors, designed to deliver exceptional quality and reliability for a wide range of RF applications. This product is part of NXP's acclaimed line of RF solutions that are known for their advanced technology and superior performance.

Key Features

  • Frequency Range: The BGU7063,518 operates at a broad frequency range, making it suitable for various RF applications, including but not limited to wireless communication, satellite systems, and broadcasting equipment.
  • Low Noise Figure: With its low noise figure, this device ensures a high level of signal clarity and integrity, which is critical for maintaining the quality of communication in noise-sensitive environments.
  • High Gain: The product provides a high gain level, which is essential for amplifying weak signals without compromising the signal-to-noise ratio.
  • Power Efficiency: Designed for power-sensitive applications, the BGU7063,518 is optimized for low power consumption, helping to extend the battery life of portable devices and reduce overall energy costs.

Applications

The versatile nature of the BGU7063,518 makes it an ideal choice for a variety of applications. It is particularly well-suited for use in:

  • Low Noise Block (LNB) converters for satellite receivers
  • Global Positioning System (GPS) receivers
  • Wireless LAN and mobile communication systems
  • RFID readers and other industrial applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BGU7063,518 is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets these standards. Customers can trust this device to perform consistently in the most demanding environments.

In summary, the BGU7063,518 from NXP Semiconductors is a versatile, high-performance RF amplifier that offers low noise, high gain, and power efficiency, making it a top choice for designers and engineers looking to enhance their RF applications.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess