EN
  • EN
  • DE

BGU6005/N2X

Part No BGU6005/N2X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GALIL 1.559-1.61GHZ 6XSON / RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON, SOT886 (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 1.559GHz ~ 1.61GHz
Gain 17dB ~ 17.5dB
Noise Figure 0.85dB
RF Type Galileo, GLONASS, GPS
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 5.2mA
Test Frequency 1.559GHz ~ 1.61GHz
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number BGU6005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.33.0001
Other Names BGU6005/N2X-ND,BGU6005N2X,568-14526-2,568-14526-1,934068188115,568-14526-6
Standard Package 5,000
Win Source Part Number 960383-BGU6005/N2X
Ultra Librarian 3D Model Ultra Librarian BGU6005/N2X CAD Model

Description

The BGU6005/N2X, crafted by NXP Semiconductors, is a cutting-edge Low-Noise Amplifier (LNA) designed to enhance the performance of a broad range of RF applications. This product is known for its exceptional noise figure, high gain, and low-power consumption, making it an ideal choice for designers looking to optimize their RF signal chain for maximum sensitivity and efficiency.

Key Features

  • Frequency Range: The BGU6005/N2X operates over a wide frequency range, making it versatile for various applications including GPS, ISM, and WLAN systems.
  • Low Noise Figure: With an ultra-low noise figure, this LNA significantly improves signal-to-noise ratio, which is critical for RF systems that require high sensitivity.
  • High Gain: The device offers a high gain that ensures weak signals are amplified without significant distortion, thereby maintaining signal integrity.
  • Power Efficiency: The LNA is designed for low-power operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Package: The BGU6005/N2X comes in a small-sized leadless package, which is beneficial for space-constrained applications.

Applications

The BGU6005/N2X is suitable for a variety of applications that require low noise figures and high gain levels. Some of the typical applications include:

  • GPS receivers
  • ISM band receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Remote control receivers
  • Satellite radio

Why Choose BGU6005/N2X?

Choosing the BGU6005/N2X for your RF design ensures that you are implementing an LNA that is at the forefront of semiconductor technology. NXP's commitment to quality and performance is evident in this product's ability to deliver exceptional signal amplification while maintaining low power consumption. Whether you're designing for consumer electronics or industrial applications, the BGU6005/N2X offers the reliability and performance needed to elevate your RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2704 $58.1360
460+ $0.2529 $116.3340
710+ $0.2443 $173.4530
1,020+ $0.2268 $231.3360
1,325+ $0.2181 $288.9825
1,655+ $0.2094 $346.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess