EN
  • EN
  • DE

BGA7024,135

Part No BGA7024,135
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC DRIVER AMP 1STAGE SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 400MHz to 2.7GHz
P1dB 25.5dBm (354.8mW)
Gain 16dB
Noise Figure 3.7dB
RF Type ISM, RFID, WLAN
Supply Voltage - Operating 5V
Operating Supply Current 110mA
Test Frequency 1.96GHz
Case / Package SOT-89-3
Win Source Part Number 1023298-BGA7024,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA7024,135 CAD Model

Description

Product Overview: BGA7024,135 by NXP Semiconductors

The BGA7024,135 is a state-of-the-art MMIC amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is tailored for a wide range of applications including but not limited to wireless communication, defense systems, and satellite communications. The BGA7024,135 delivers exceptional performance with its high linearity and low noise figure, making it an ideal choice for RF amplification needs.

Key Features

  • Frequency Range: The BGA7024,135 operates over a broad frequency range, making it versatile for various applications in different frequency bands.
  • Gain: It offers a high gain level, which ensures that signal strength is significantly amplified without the need for additional stages.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier minimizes power consumption, which is critical for battery-operated devices and systems where power availability is a concern.
  • Thermal Performance: The product comes with excellent thermal performance characteristics, ensuring reliability and stability even under high-temperature operating conditions.
  • Integration: The MMIC design enables easy integration into existing systems with minimal additional components required, simplifying the design process and speeding up time-to-market.

Applications

The versatility of the BGA7024,135 extends to a multitude of applications. It is particularly well-suited for:

  • Wireless communication systems such as base stations, repeaters, and access points.
  • RFID readers where reliable and consistent performance is paramount.
  • Defense and aerospace applications where ruggedness and reliability are required.
  • Satellite communication equipment demanding high linearity and low noise amplification.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The BGA7024,135 is no exception and is backed by NXP's extensive technical support and reliability testing. Customers can expect a product that not only meets but exceeds industry standards for performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess