EN
  • EN
  • DE

BGA3131J

Part No BGA3131J
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC RF AMP 20HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Amplifier IC CATV 5MHz ~ 205MHz 20-HVQFN (5x5)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-HVQFN (5x5)
Family Name BGA3131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-14076-6, 568-14076-2, 568-14076-1, 935303491118, BGA3131J-ND
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864204-BGA3131J
Ultra Librarian 3D Model Ultra Librarian BGA3131J CAD Model

Description

The BGA3131J from NXP Semiconductors is a cutting-edge Silicon Germanium (SiGe) RF amplifier designed to meet the demanding requirements of modern wireless communication systems. This versatile amplifier is part of NXP's renowned BiCom-III SiGe:C technology portfolio, which is known for delivering exceptional performance with low noise and distortion.

Key Features:

  • Frequency Range: The BGA3131J operates over a broad frequency range, making it suitable for a wide array of RF applications, including wireless infrastructure, satellite communications, and industrial uses.
  • High Gain: It provides a high gain, ensuring that signals are amplified efficiently without significant loss of quality or power.
  • Low Noise Figure: With its low noise figure, the BGA3131J minimizes the amount of added noise in the signal chain, preserving signal integrity and improving system sensitivity.
  • Linearity: The excellent linearity of this amplifier ensures that it can handle complex modulation schemes without introducing significant distortion, which is critical for maintaining high data rates in communication systems.
  • Power Efficiency: The BGA3131J is designed to be power-efficient, which is essential for reducing overall system power consumption and heat generation.

Applications:

The BGA3131J is ideal for use in:

  • Wireless base stations
  • RFID readers
  • Global Positioning Systems (GPS)
  • Coaxial cable amplifiers
  • General-purpose RF applications

Product Specifications:

Parameter Value Technology SiGe:C BiCom-III Operating Frequency Wideband Gain High Noise Figure Low Linearity Excellent Package SOT343

Overall, the NXP BGA3131J is an exceptional choice for designers looking to enhance RF performance while maintaining efficiency and reliability in their products. Its robust design and advanced SiGe technology make it a go-to component for high-performance RF amplification needs.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3515 $51.4605
17+ $6.0320 $102.5440
26+ $5.8435 $151.9310
36+ $5.6550 $203.5800
46+ $5.4665 $251.4590
62+ $4.9010 $303.8620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,234 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess