Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836914-SD10100CS
Ultra Librarian 3D Model Ultra Librarian SD10100CS CAD Model

Description

The SD10100CS is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for use in low voltage, high-frequency inverters, freewheeling, and polarity protection applications. It offers efficient rectification and low forward voltage drop, making it suitable for enhancing the performance of power conversion circuits.

Applications:

  • Switching Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC Converters
  • Polarity protection
  • LED Lighting

Features:

  • Schottky Barrier Rectifier: Provides fast switching and low forward voltage drop.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High-Temperature Operation: Suitable for use in high-temperature environments.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power dissipation and improves overall efficiency.
  • Improved Performance: Fast switching enables higher frequency operation and better transient response.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Compact Design: Small package size allows for high-density circuit designs.

Technical Specifications:

The SD10100CS typically features a repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 10A. The forward voltage (VF) is typically around 0.8V at a specified forward current. It is commonly available in a TO-252 or similar surface-mount package. Detailed specifications are available in the Panjit datasheet for this part.

You May Also Be Interested in

Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention