EN
  • EN
  • DE

BGA2716,115

Part No BGA2716,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 50MHz to 3.6GHz
P1dB 8.9dBm (7.8mW)
Gain 22.9dB
Noise Figure 5.3dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 15.9mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 1023290-BGA2716,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2716,115 CAD Model

Description

The BGA2716,115 is a state-of-the-art MMIC amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive range of RF amplifiers and is specifically tailored for applications requiring high linearity and gain with a low noise figure.

Key Features

  • Frequency Range: The BGA2716,115 operates over a broad frequency range, making it suitable for a wide variety of RF applications.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal signal degradation, which is especially important in sensitive communication systems.
  • Gain: It provides a high gain, which can be beneficial in systems where signal strength needs to be increased without the addition of unwanted noise.
  • Supply Voltage: The BGA2716,115 operates on a standard supply voltage, making it compatible with a wide range of existing systems and power sources.
  • Package: Encased in a compact, surface-mount package, the BGA2716,115 is designed for easy integration into a variety of electronic assemblies.

Applications

The BGA2716,115 is ideal for use in a number of RF applications, such as:

  • Wireless communication systems
  • Infrastructure for mobile networks
  • Global Positioning Systems (GPS)
  • RFID readers and tags
  • Amplification stages in broadcast and satellite receivers

Quality and Reliability

NXP's commitment to quality and reliability is evident in the BGA2716,115. Each amplifier is rigorously tested to ensure it meets the high standards expected by customers in the industry. With NXP's reputation for producing durable and reliable components, users can trust the BGA2716,115 for their critical RF amplification needs.

Whether you're designing a new system or upgrading an existing one, the BGA2716,115 from NXP Semiconductors offers the performance and reliability necessary to meet the challenges of modern RF applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess