EN
  • EN
  • DE

NUCLEO-H743ZI2

Part No NUCLEO-H743ZI2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 BOARD STM32H743ZI  /  STM32H743ZI, mbed-Enabled Development Nucleo-144 series ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Nucleo-144
Utilized IC / Part STM32H743ZI, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-19452
Standard Package 1
Win Source Part Number 1033212-NUCLEO-H743ZI2
Ultra Librarian 3D Model Ultra Librarian NUCLEO-H743ZI2 CAD Model

Description

STMicroelectronics NUCLEO-H743ZI2 Development Board

The NUCLEO-H743ZI2 is a state-of-the-art development board from STMicroelectronics, designed to offer a flexible and affordable platform for developers to build prototypes with the STM32H743ZI microcontroller. This powerful board is part of the STM32 Nucleo-144 series and is fully compatible with the expansive STM32 ecosystem, including various software tools, libraries, and the STM32Cube MCU Package.

At the heart of the NUCLEO-H743ZI2 is the STM32H743ZI microcontroller, which features an ARM Cortex-M7 core operating at up to 480 MHz. This high-performance microcontroller is equipped with a rich set of peripherals and I/Os that can be accessed through the ST Zio and ST morpho connectors, providing an easy way to expand the functionality of the development board with a wide range of specialized shields.

The development board comes with numerous features to facilitate development, including:

  • Three user LEDs and two push-buttons: one user and one reset.
  • 32.768 kHz crystal oscillator for accurate clock operations.
  • Flexible power supply options: through USB VBUS, external source, or Power over Ethernet (PoE).
  • Integrated ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive free software libraries and examples available with the STM32Cube MCU Package.
  • Support for a wide range of Integrated Development Environments (IDEs) including IAR™, Keil®, and GCC-based IDEs.

With its Ethernet connectivity, the NUCLEO-H743ZI2 is an excellent choice for applications requiring network connectivity and high-performance processing. The board is particularly suited for complex applications such as real-time audio processing, graphics rendering, or high-speed data analysis and transmission.

For developers looking to jumpstart their projects, the NUCLEO-H743ZI2 provides an unbeatable combination of versatility, power, and affordability. Whether you're a professional engineer or a hobbyist, this development board will help you unleash the full potential of the STM32H7 series microcontrollers in your next innovative project.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $309.0909 $309.0909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess