EN
  • EN
  • DE

AT42QT2120-SUR

Part No AT42QT2120-SUR
Manufacturer Microchip Technology
Catalog Interface
Description IC TOUCH SENSOR 12CH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203198-AT42QT2120-SUR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface- Sensor, Capacitive Touch
Series QTouch™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs Up to 12
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AT42QT2120-SUR CAD Model

Description

Microchip Technology AT42QT2120-SUR Touch Sensor IC

The AT42QT2120-SUR from Microchip Technology is a sophisticated touch sensor IC that offers a seamless and responsive user interface solution for a wide array of applications. This integrated circuit is designed to enable capacitive touch capabilities in electronic devices, providing a modern and intuitive method for user interaction.

At the heart of the AT42QT2120-SUR lies its QTouch® technology, which supports up to 12 individual touch keys. This innovative technology ensures high sensitivity and reliable performance, even in challenging environmental conditions. The IC is well-suited for implementing touch controls in a variety of products, including consumer electronics, home appliances, automotive interfaces, and industrial controls.

The device provides a versatile set of features that enhance its usability and integration into existing systems. These features include automatic drift compensation, which maintains consistent touch detection over time and under fluctuating environmental conditions. Additionally, the IC offers adjacent key suppression (AKS™) technology, ensuring that only the intended key is activated when multiple keys are in close proximity.

One of the key advantages of the AT42QT2120-SUR is its low power consumption, making it ideal for battery-operated devices where power efficiency is crucial. It operates on a supply voltage range of 1.8V to 5.5V, providing flexibility for different design requirements. Furthermore, this touch sensor IC offers a fast response time and has built-in noise filtering algorithms to minimize false touches and enhance the reliability of the touch interface.

For ease of development, the AT42QT2120-SUR is supported by Microchip's QTouch Suite, which provides tools for configuring and tuning the touch sensor's performance. The IC is available in a compact SOT23-6 package, allowing for space-saving designs in hardware layouts.

In summary, the AT42QT2120-SUR from Microchip Technology is a robust and feature-rich touch sensor IC that delivers high-performance capacitive touch sensing for a wide range of products. Its reliability, low power consumption, and advanced features make it an excellent choice for designers looking to incorporate touch interfaces into their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CAPACITIVE SENSOR SIGNAL CONDITI
Need more? Email Us
Azoteq (Pty) Ltd
72CH. TRACKPAD/TOUCH SCREEN CONT
Lowest to $3.8181
Azoteq (Pty) Ltd
10 CHANNEL MUTUAL / 8 CHANNEL SE
Lowest to $4.3657
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.6557
Azoteq (Pty) Ltd
HALL EFFECT, CAPACITIVE AND INDU
Need more? Email Us
Azoteq (Pty) Ltd
CAPACITIVE SENSOR 3CH 10DFN
Need more? Email Us
Semtech Corporation
IC CTLR TOUCH KEY 8CH 20-QFN
Need more? Email Us
Azoteq (Pty) Ltd
16 CH. CAPACITIVE TOUCH AND PROX
Lowest to $1.4490
Rohm Semiconductor
BU21182FS IS A CAPACITIVE SWITCH
Lowest to $4.2696

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6557 $57.9495
75+ $1.3585 $101.8875
115+ $1.3161 $151.3515
160+ $1.2736 $203.7760
205+ $1.2312 $252.3960
275+ $1.1038 $303.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess