Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Current - Drain (Idss) @ Vds (Vgs=0) 8mA @ 15V
Voltage - Cutoff (VGS off) @ Id 2V @ 10nA
Max Input Capacitance 5pF @ 15V
Maximum Power Dissipation 350mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1102436-SST5486-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST5486-T1-E3 CAD Model

Description

The Vishay 1102436-SST5486-T1-E3 is an N-channel SOT-23 packaged MOSFET transistor.

  • Type: N-channel MOSFET
  • Voltage Breakdown: 25V
  • Maximum Power Dissipation: 350mW
  • Maximum Input Capacitance: 5pF @ 15V
  • Maximum Cutoff Voltage: 2V @ 10nA
  • Drain Current: 8mA @ 15V
  • Status: Obsolete
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Vishay
JFET P-CH 35V 1MA SOT-23
Need more? Email Us
ECAD model for SST5484-T1-E3
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ECAD model for 2SK1332-3-TL-E
Vishay
JFET P-CH 35V 8MA SOT-23
Need more? Email Us
ECAD model for SST5486-T1-E3
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.5597
ECAD model for CPH3910-TL-E
ON Semiconductor
JFET N-CH 30V 0.225W SOT23
Need more? Email Us
ECAD model for SMMBF4391LT1G
Fairchild/ON Semiconductor
JFET N-CH 40V 350MW SOT23
Need more? Email Us
ECAD model for MMBF4091
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ECAD model for JANTX2N4092UB
Fairchild/ON Semiconductor
JFET N-CH 20V 0.15W TO92
Need more? Email Us
ECAD model for FJN598JCBU
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.7529
ECAD model for 2SK508-T2B-A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention