Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number HCS500
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873373-HCS500/SM
Ultra Librarian 3D Model Ultra Librarian HCS500/SM CAD Model

Description

The HCS500/SM from Microchip Technology is a robust and secure cryptographic integrated circuit designed for use in various applications that require high levels of security and data integrity. This device is part of Microchip's KEELOQ® product family, which is renowned for its use in security systems, remote keyless entry systems, and various authentication and identification applications.

The HCS500/SM features a programmable 28-bit serial number and an EEPROM array that can be used to store user-programmable data. This EEPROM is write-protected after programming, ensuring that the data cannot be altered by unauthorized users. The device also includes a powerful 64-bit cryptographic engine, which provides a high level of security through its encryption and decryption capabilities.

One of the key features of the HCS500/SM is its KEELOQ hopping code technology, which ensures that each transmission is unique, thus preventing code grabbing and replay attacks. The hopping code algorithm is highly secure, with over 18 quintillion (1.8 x 10<sup>19) possible code combinations, making it virtually impossible for unauthorized users to duplicate or predict the code sequence.

The HCS500/SM is designed to be easy to integrate into existing systems, with a simple interface that requires minimal external components. It operates over a wide voltage range, making it suitable for battery-powered applications. The device's low power consumption ensures long battery life, which is critical for remote and portable applications.

The robustness of the HCS500/SM is further enhanced by its resistance to various attacks, including power analysis, timing analysis, and probing attacks. Its small form factor in the SM (surface-mount) package allows for compact designs, making it an ideal choice for space-constrained applications.

In summary, the Microchip Technology HCS500/SM is a highly secure, low-power, and easy-to-use cryptographic device that provides unparalleled security for a wide range of applications. Its advanced features and proven technology make it a trusted choice for engineers and designers looking to incorporate secure data transmission and authentication into their products.

You May Also Be Interested in

Renesas Electronics America
2ch Electronic Volume Balance
Need more? Email Us
ECAD model for M51132FP
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $196.8523
ECAD model for TSI572-10GILV
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI564A-10GCLY
Texas Instruments
IC PCI CARDBUS CNTLR 224NFBGA / PCI CardBus Controller 224-NFBGA
Need more? Email Us
ECAD model for PCI4510RGVF
Silicon Labs
RF Microcontrollers - MCU
Lowest to $23.4587
ECAD model for SI4010-C2-AT
Texas Instruments
SYNCHRONOUS UP/DOWN COUNTERS WITH DOWN/UP MODE CONTROL
Lowest to $35.9199
ECAD model for SNJ54LS191J
NXP / Nexperia
8-bit serial-in parallel-out shift register
Lowest to $0.4165
ECAD model for 74ALS164D
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.9222
ECAD model for TSI578A-10GILY
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TZA1036HL/M1A,118

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention