EN
  • EN
  • DE
  • IT

BF1118WR

Part No BF1118WR
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC RF SWITCH SOT343N / RF Mixer IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1,158 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 570359-BF1118WR
Ultra Librarian 3D Model Ultra Librarian BF1118WR CAD Model

Description

The NXP BF1118WR represents a pinnacle in the realm of high-frequency, high-performance silicon MOSFETs. This state-of-the-art component is designed for a broad range of applications, encompassing VHF and UHF frequencies with a focus on efficiency and reliability.

Key Features

  • Dual-Gate Design: The BF1118WR's dual-gate structure allows for excellent linearity and high input impedance, making it ideal for use in RF amplifiers, mixers, and oscillators.
  • High-Frequency Performance: This MOSFET is optimized for operation in the VHF and UHF bands, providing consistent performance for communication systems, broadcast receivers, and other RF applications.
  • Low Noise Figure: With a low noise figure, the BF1118WR ensures a clear signal, which is crucial for high-quality audio and video broadcasting as well as sensitive communication equipment.
  • Enhanced Gain: Users can expect high forward transconductance and power gain, which translates to efficient signal amplification and processing.
  • Surface-Mount Package: The device comes in a compact SOT-343R package, making it suitable for space-constrained applications while simplifying the assembly process on printed circuit boards.

Applications

The versatility of the NXP BF1118WR MOSFET allows it to serve in a variety of circuits and end products. It is particularly well-suited for:

  • High-frequency RF amplification
  • Signal mixing in communication devices
  • Oscillator circuits for signal generation
  • TV tuners and broadband communication systems
  • Professional radio equipment

Technical Specifications

The BF1118WR boasts impressive technical specifications that ensure its performance in demanding applications. It features a continuous drain current (I<sub>D) of 30 mA, a power dissipation (P<sub>D) of 300 mW, and a drain-source voltage (V<sub>DS) of 8 V. Its dual-gate configuration is designed to provide excellent control over the amplified signal, ensuring both high fidelity and energy efficiency.

With the NXP BF1118WR, engineers and designers can expect a component that not only meets but exceeds the requirements for advanced RF signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess