EN
  • EN
  • DE
  • IT

LTM8062EV#PBF

Part No LTM8062EV#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2100mA 3.3V to 14.4V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER TRACK 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Timer
Charge Current - Max 2.1A
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784648-LTM8062EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8062
Introduction Date August 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8062EV#PBF CAD Model

Description

The LTM8062EV#PBF is a high-performance step-down μModule (micromodule) regulator from Linear Technology, now part of Analog Devices. This comprehensive power management IC integrates a switching regulator, inductors, and support components into a compact, encapsulated package, designed to simplify the implementation of power conversion in a wide range of applications.

Key Features

  • Integrated Solution: The LTM8062EV#PBF combines a high-efficiency synchronous step-down DC/DC converter with onboard inductors, power switches, a data acquisition system, and control circuitry, all housed in a space-efficient package.
  • Wide Input Voltage Range: This μModule regulator can accept an input voltage range of 6V to 58V, making it versatile for use in various systems that experience wide input voltage variations.
  • Adjustable and Fixed Output: Users can set the output voltage from 0.8V to 10V via an external resistor, or they can opt for fixed output voltage versions to meet specific design requirements.
  • High Efficiency: With its synchronous rectification topology, the LTM8062EV#PBF offers high conversion efficiency, which is critical for thermal management and energy savings in power-sensitive applications.
  • Compact Footprint: The compact LGA package (9mm x 15mm x 4.32mm) saves precious board space and is suitable for systems where space is at a premium.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under abnormal conditions.

Applications

The LTM8062EV#PBF is ideal for use in a variety of applications including but not limited to industrial controls, automotive systems, telecommunications equipment, and distributed power systems. Its robust design and ease of use make it a go-to choice for engineers looking for a quick and reliable power solution.

Quality and Reliability

Linear Technology's products are known for their high quality and reliability, and the LTM8062EV#PBF is no exception. This μModule regulator is designed to meet stringent performance standards, ensuring consistent operation even in challenging environments.

Ordering Information

The LTM8062EV#PBF is available in a RoHS-compliant LGA package, ensuring environmental compliance for global use. For detailed product specifications, technical documentation, and ordering information, please refer to the Linear Technology/Analog Devices official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0149 $64.0298
4+ $26.2686 $105.0744
6+ $25.4477 $152.6862
9+ $24.6268 $221.6412
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess