EN
  • EN
  • DE

BC846B/DG/B4

Part No BC846B/DG/B4
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717841-BC846B/DG/B4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC846B/DG/B4 CAD Model

Description

The BC846B/DG/B4 is a high-performance, small-signal NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed for general-purpose switching and amplification applications. This versatile transistor is a preferred choice for a wide range of electronic circuits, offering a balanced combination of low voltage and moderate current handling capabilities.

Key Features

  • Transistor Type: NPN - This type of transistor is commonly used in amplifying or switching applications.
  • Package: The BC846B/DG/B4 comes in a compact SOT-23 surface-mount package, which is ideal for automated assembly processes and space-constrained applications.
  • Current Handling: It can handle continuous collector currents up to 100 mA, making it suitable for a range of low to medium power applications.
  • Voltage Ratings: The transistor has a collector-emitter voltage (Vceo) of 65 V and a collector-base voltage (Vcbo) of 80 V, providing a good safety margin for many electronic designs.
  • Gain Bandwidth Product: With a transition frequency of 100 MHz, the BC846B/DG/B4 is capable of working effectively at high frequencies, which is beneficial for RF and high-speed signal processing tasks.
  • DC Current Gain (hFE): It features a high DC current gain with a minimum hFE of 200 at 2 mA, which is indicative of its efficiency in current amplification.

Applications

The BC846B/DG/B4 transistor is a reliable component for a multitude of electronic applications including:

  • General-purpose switching
  • Signal amplification
  • Audio amplifiers
  • Drive circuits
  • Low-power consumption devices

Quality and Reliability

NXP Semiconductors ensures that the BC846B/DG/B4 meets stringent quality standards, providing consistent performance and reliability. The product is designed and manufactured to cater to the industrial, commercial, and consumer markets where longevity and operational stability are of utmost importance.

With its robust construction and adherence to industry-standard specifications, the BC846B/DG/B4 from NXP Semiconductors is an excellent choice for designers looking for a general-purpose transistor that does not compromise on quality or performance.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess