EN
  • EN
  • DE

BB148

Part No BB148
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer NXP
Win Source Part Number 231872-BB148
Popularity Medium
Supply and Demand Status Limited
Family Name BB148
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB148 CAD Model

Description

The NXP BB148 is a high-performance varactor diode designed for use in a wide range of applications, from voltage-controlled oscillators (VCOs) to RF and microwave circuits. This versatile component is known for its excellent tuning ratio and low series resistance, making it an ideal choice for designers who require reliable and precise frequency tuning capabilities.

Key Features

  • High Tuning Ratio: The BB148 offers a significant tuning ratio, allowing for substantial frequency changes with small variations in tuning voltage. This feature is particularly beneficial for VCOs in phase-locked loops (PLLs), where precise frequency control is paramount.
  • Low Series Resistance: With its low series resistance, the BB148 ensures minimal insertion loss and improved signal quality. This characteristic is crucial for maintaining the integrity of high-frequency signals.
  • Wide Voltage Range: The diode operates over a broad range of reverse bias voltages, giving designers the flexibility to use it in various circuit configurations and applications.
  • Compact Package: The BB148 comes in a small SOD323 (SC-76) surface-mount package, which is suitable for space-constrained applications and allows for high-density PCB layouts.

Applications

The BB148 is commonly employed in:

  • RF tuners and receivers
  • Microwave frequency synthesizers
  • Electronic tuning systems
  • Mobile communications devices
  • Satellite communication systems

Technical Specifications

Parameter Value
Package SOD323
Tuning Ratio High
Series Resistance Low
Operating Voltage Range Wide

With its robust performance and flexible usage, the NXP BB148 varactor diode is a top-tier component for engineers looking to develop cutting-edge RF and microwave systems. Its reliability and high-quality construction make it a staple in the industry for frequency tuning applications.

You May Also Be Interested in

Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6435 $79.9305
6+ $21.8618 $131.1708
9+ $21.1792 $190.6128
12+ $20.4955 $245.9460
15+ $19.8129 $297.1935
20+ $17.7627 $355.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess