EN
  • EN
  • DE

L9950XPTR

Part No L9950XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DOOR ACTUATOR DVR POWERSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Operating Supply Current 7mA
Supply Voltage - Operating 7 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 038352-L9950XPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9950XPTR CAD Model

Description

The L9950XPTR is a sophisticated motor driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored specifically for automotive applications, providing a robust and efficient solution for controlling DC motors.

Key Features

  • Integrated Dual H-Bridge: The L9950XPTR contains two H-bridge circuits that allow for the control of two DC motors independently. This feature is essential for applications requiring bi-directional control with high efficiency.
  • High Voltage Capability: With an operating voltage range from 8V to 28V, this motor driver can handle the varying power supply conditions typically found in automotive environments.
  • Current Sense: The device includes accurate current sensing functionality, which is crucial for monitoring and controlling the motor's power consumption and ensuring the protection of the system.
  • Overtemperature Protection: Safety is paramount in automotive applications, and the L9950XPTR is equipped with overtemperature protection to prevent damage from excessive heat.
  • Diagnostic Functions: Built-in diagnostic features allow for real-time monitoring of the system, aiding in the detection of faults and ensuring reliable operation.

Applications

The L9950XPTR is designed primarily for the automotive industry, where it can be used in a variety of applications, such as:

  • Window lifters
  • Seat adjustment systems
  • Sunroof mechanisms
  • Wiper controls

Technical Specifications

Parameter Value Device Type Motor Driver Operating Voltage 8V to 28V Output Current (max) 5A Package PowerSSO-36 Temperature Range -40°C to 150°C

For engineers and designers seeking a reliable motor driver for their automotive systems, the L9950XPTR from STMicroelectronics offers a compelling combination of performance, protection features, and diagnostic capabilities, ensuring both safety and efficiency.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5163 $52.1304
19+ $5.3467 $101.5873
29+ $5.1796 $150.2084
40+ $5.0125 $200.5000
52+ $4.8454 $251.9608
70+ $4.3442 $304.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess