EN
  • EN
  • DE

SVC321SPA-A-3

Part No SVC321SPA-A-3
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description AM VARICAP SINGLE VR 8V / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 898577-SVC321SPA-A-3
Ultra Librarian 3D Model Ultra Librarian SVC321SPA-A-3 CAD Model

Description

Introducing the SVC321SPA-A-3 Voltage Supervisor from ON Semiconductor

ON Semiconductor's SVC321SPA-A-3 is a precision voltage supervisor designed to maintain the integrity of your power management systems. This compact, yet powerful device is engineered to ensure that your microprocessors, microcontrollers, and other voltage-sensitive components operate within their intended voltage ranges, thus providing a reliable safeguard against power failures, brownouts, and other voltage-related anomalies.

Key Features of SVC321SPA-A-3

  • High Accuracy: The SVC321SPA-A-3 offers a precision monitoring threshold, ensuring that your system operates within safe voltage levels to prevent data corruption and system failures.
  • Low Power Consumption: Designed for efficiency, this voltage supervisor consumes minimal power, making it ideal for battery-operated devices.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor the reset control to the specific needs of their application.
  • Versatile Voltage Thresholds: The device supports a wide range of voltage thresholds, providing flexibility for various system requirements.
  • Compact SOT-23 Package: The SVC321SPA-A-3 comes in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The SVC321SPA-A-3 is well-suited for a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SVC321SPA-A-3 is no exception. This voltage supervisor is constructed with the highest standards to ensure that it meets the rigorous demands of industrial and consumer electronic applications. With its robust design and ON Semiconductor's reputation for excellence, the SVC321SPA-A-3 is an outstanding choice for your power management needs.

Whether you are designing a new system or upgrading an existing one, the SVC321SPA-A-3 voltage supervisor from ON Semiconductor is a reliable component that will help to ensure the stability and longevity of your electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,687 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess