The BAT86 is a Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency applications where power loss is a critical factor.
Key Features
- Low Forward Voltage Drop: The BAT86 boasts a very low forward voltage drop, which means it is highly efficient at conducting current in the forward direction. This feature helps in reducing power loss and improving overall system efficiency.
- Fast Switching Speed: With its fast switching capabilities, the BAT86 can transition quickly between the on and off states, which is beneficial for high-frequency applications and reduces switching losses.
- High Current Capability: This diode can handle a high current, making it suitable for applications that require robust current handling capabilities.
- Small Package Size: The BAT86 comes in a compact package, which allows for space-saving designs in dense circuit boards.
Applications
The BAT86 is versatile and can be used in various applications, including:
- Power supply design
- DC-DC converters
- Reverse polarity protection circuits
- Low voltage rectifiers
- Switching power supplies
- Free-wheeling diodes in converters and motor control circuits
Specifications
| Parameter |
Value |
| Package |
SOD68 (DO-34) |
| Maximum Forward Current (If) |
200 mA |
| Peak Reverse Voltage (Vr) |
30 V |
| Forward Voltage Drop (Vf) |
Typically 0.32 V at If=10 mA |
With its combination of efficiency, speed, and compact size, the BAT86 from NXP Semiconductors is an excellent choice for designers looking to optimize their power-sensitive applications.