EN
  • EN
  • DE

BAP63-05W,115

Part No BAP63-05W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 50V 100MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.5 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 240mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOT-323-3
Win Source Part Number 1022008-BAP63-05W,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP63-05W,115 CAD Model

Description

The BAP63-05W,115 is a state-of-the-art silicon PIN diode designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered for RF switching and attenuator applications where high linearity and low resistance are crucial. The BAP63-05W,115 is widely recognized for its exceptional quality and reliability, making it a preferred choice for professionals in the electronics industry.

Key Features

  • High Isolation: The device offers excellent isolation performance, which is essential for minimizing crosstalk in complex RF circuits.
  • Low Series Resistance: With its low series resistance, the BAP63-05W,115 ensures minimal signal loss and superior linearity, which is vital for maintaining signal integrity in RF applications.
  • High Power Handling: This PIN diode is capable of handling high power levels, making it suitable for applications that require robust performance under demanding conditions.
  • Fast Switching Speed: The BAP63-05W,115 is designed for fast switching, allowing for quick transitions between on and off states, which is beneficial for high-speed communication systems.
  • Low Capacitance: The inherent low capacitance of the device enables it to operate effectively at higher frequencies without compromising performance.

Applications

The BAP63-05W,115 is ideal for a wide range of applications, including:

  • RF switch circuits in wireless communication systems
  • Variable RF attenuators
  • Antenna tuning and matching networks
  • High-frequency and microwave circuits

Product Specifications

Parameter Value
Package SOD-323
Configuration Single
Reverse Voltage 50 V
Forward Current 100 mA
Series Resistance 1 Ohm (typical)
Total Capacitance 0.3 pF (typical)

Whether you're designing cutting-edge RF systems or looking to enhance the performance of existing equipment, the BAP63-05W,115 from NXP Semiconductors offers the quality, reliability, and performance that professionals demand.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess