EN
  • EN
  • DE

ASC8850ET/M2,551

Part No ASC8850ET/M2,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC IP CAMERA MPU SXGA TFBGA / IP camera processor is designed for embedded multimedia communication
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9
Interface EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
Mounting SMD
Package 484-TFBGA
Manufacturer Package 484-TFBGA (15x15)
Win Source Part Number 768852-ASC8850ET/M2,551
Popularity Medium
Supply and Demand Status Limited
Family Name ASC8850ET
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ASC8850ET/M2,551 CAD Model

Description

The ASC8850ET/M2,551 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its high-performance and innovative solutions. This product is designed to cater to a wide range of applications, including automotive, industrial, and consumer electronics, providing robust functionality and reliability.

Key Features

  • High Integration: The ASC8850ET/M2,551 incorporates multiple features into a single chip, reducing the need for additional components and simplifying design for manufacturers.
  • Energy-Efficient: Designed with power conservation in mind, this product ensures minimal energy consumption, making it ideal for battery-powered devices and applications with strict power budgets.
  • Durable: Built to withstand harsh conditions, the ASC8850ET/M2,551 is suitable for use in environments that experience extreme temperatures, vibrations, and other challenging conditions.
  • High-Speed Performance: With its advanced technology, this product provides high-speed operation, enhancing the overall performance of the systems it is integrated into.
  • Compact Size: The small form factor of the ASC8850ET/M2,551 allows for its use in space-constrained applications without compromising on functionality.

Applications

The versatility of the ASC8850ET/M2,551 makes it suitable for a broad spectrum of applications. It is commonly used in the automotive industry for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). In the industrial sector, it can be found in automation systems, robotics, and smart sensors. Consumer electronics such as smart home devices, wearables, and portable electronics also benefit from the integration of this high-performance chip.

Technical Specifications

  • Manufacturer: NXP Semiconductors
  • Part Number: ASC8850ET/M2,551
  • Package: Standard packaging suited for commercial and industrial applications
  • Quality Assurance: Meets rigorous industry standards for quality and reliability

In summary, the ASC8850ET/M2,551 by NXP Semiconductors is a cutting-edge product that offers a blend of high performance, energy efficiency, and durability, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess