The M36W0R5040U3ZSF from STMicroelectronics is a highly integrated memory device that combines the convenience of Flash memory and the data reliability of ROM. This product is part of ST's Multi-Purpose Flash (MPF) range, which is designed to provide flexible and robust storage solutions for a wide array of electronic applications, from mobile devices to automotive systems.
Featuring a large 512 Mbit (64MB) capacity, the M36W0R5040U3ZSF is a perfect choice for applications that require substantial data storage without compromising on space or power consumption. The device operates on a supply voltage range of 1.8V to 3V, making it suitable for use in low-power applications and compatible with a variety of logic levels.
This memory component boasts a fast read access time, which allows for quick data retrieval—a critical feature in applications where speed is of the essence, such as real-time computing systems. The M36W0R5040U3ZSF also supports a wide temperature range, ensuring reliable performance under varying environmental conditions.
The device's state-of-the-art design includes advanced features such as block protection and a hardware lock to prevent unintentional program or erase operations, thereby securing critical data. Additionally, the M36W0R5040U3ZSF offers various power-saving modes, which help to extend the battery life of portable devices.
For developers and engineers, the M36W0R5040U3ZSF is designed to simplify the design-in process. It is available in a fine pitch Ball Grid Array (FBGA) package, which is known for its space-saving footprint and excellent thermal performance. The device is also compatible with standard Flash memory interfaces, ensuring easy integration into existing designs without the need for extensive re-engineering.
In summary, the M36W0R5040U3ZSF from STMicroelectronics is a versatile and reliable memory solution that offers the perfect blend of capacity, speed, and power efficiency, making it an ideal choice for a broad range of applications.