EN
  • EN
  • DE

A2I09VD030GNR1

Part No A2I09VD030GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP TO270WBG-15  /  RF Amplifier IC TO-270WBG-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
P1dB 33.3dB
Gain 34.3dB
Voltage - Supply 48V
Mounting SMD (SMT)
Package / Case TO-270-15 Variant, Gull Wing
Supplier Device Package TO-270WBG-15
Base Product Number A2I09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935337252528
Standard Package 500
Win Source Part Number 1177179-A2I09VD030GNR1
Ultra Librarian 3D Model Ultra Librarian A2I09VD030GNR1 CAD Model

Description

The A2I09VD030GNR1 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This product is part of NXP's Airfast RF power solutions, which are renowned for their high efficiency, ruggedness, and thermal performance.

Key Features

  • Frequency Range: The A2I09VD030GNR1 operates at an optimal frequency range, making it suitable for various RF applications including broadcast, industrial, scientific, and medical (ISM) applications.
  • High Power: It is capable of delivering high power output, which is essential for applications that require strong signal amplification.
  • Efficiency: This transistor is engineered for high efficiency, which helps in minimizing power loss and improving overall system performance.
  • Thermal Management: The A2I09VD030GNR1 comes with advanced thermal management capabilities, ensuring reliable operation even under high-temperature conditions.
  • Robustness: NXP's innovative design provides robustness against mismatch and load-pull, enhancing the durability and lifespan of the product.

Applications

The A2I09VD030GNR1 is versatile and can be used in a variety of applications. Its high power and efficiency make it ideal for RF energy applications such as plasma generation, laser excitation, and particle accelerators. Additionally, it is well-suited for broadcast transmitters, cellular base station amplifiers, and RF heating applications in industrial settings.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The A2I09VD030GNR1 is no exception, manufactured to meet the highest industry standards. Customers can trust in the durability and performance of this RF power transistor, which is backed by NXP's extensive support and expertise in the field of RF power technology.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess