Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Silicon Labs
Series ToolStick
Package Box
Product Status Not For New Designs
Type Programmer
For Use With/Related Products C8051F520/521/523/524/526/527
Contents Board(s), Cable(s)
Base Product Number TOOLSTICK520
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 336-1455
Standard Package 1
Win Source Part Number 1160175-TOOLSTICK520PP
Ultra Librarian 3D Model Ultra Librarian TOOLSTICK520PP CAD Model

Description

The ToolStick Programmer is a development tool that enables in-system programming of C8051F520/521/523/524/526/527 microcontrollers.

  • Interface: Interfaces to the target device via a 10-pin header connector (compatible with the Silicon Labs' JTAG adapter)
  • Designed for: Use with the Silicon Labs ToolStick Base Adapter
  • Includes: Board(s) and cable(s)
  • Type: Programmer used for programming and debugging microcontrollers
  • Compatible with: C8051F520/521/523/524/526/527 microcontrollers
  • Not for: New designs
  • RoHS Status: Not applicable

You May Also Be Interested in

Intel
CABLE PROGRAMMING ETHERNET
Need more? Email Us
ECAD model for PL-ETH2-BLASTER
Analog Devices Inc.
PROGRAMMING BOARD LTC2936 SSOP / LTC2936 - Programmer
Need more? Email Us
ECAD model for DC2450A-B
STMicroelectronics
Need more? Email Us
ECAD model for ST7MDT25-DVP3
STMicroelectronics
Need more? Email Us
ECAD model for ST7MDTU3-EMU3
Microchip Technology
MPLAB ICD 5
Need more? Email Us
ECAD model for DV164055
Texas Instruments
KIT DEMO READER LOW FREQUENCY
Need more? Email Us
ECAD model for RI-ACC-PBOX-20
STMicroelectronics
Need more? Email Us
ECAD model for ST7MDTH1-EMU3
Texas Instruments
FLASH EMULATION TOOL FOR MSP430
Need more? Email Us
ECAD model for MSP-FET
NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us
ECAD model for USBMLPPCNEXUS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention